Vishay Intertechnology, Inc. Ceramic Capacitors WKP680MCPEF0KR

Description
68pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
68pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP680MCPEF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP680MCPEF0KR-ND
Ceramic Capacitors WKP680MCPEF0KR-ND
68pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc

68pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 68Pf ±20% K1200 E3 Vishay - 70K6574 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 68Pf ±20% K1200 E3 Vishay
70K6574
Wkp X760Y500Vac 68Pf ±20% K1200 E3 Vishay 70K6574
WKP X760Y500VAC 68PF ±20% K1200 e3

WKP X760Y500VAC 68PF ±20% K1200 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKP680MCPEF0KR-ND 70K6574
Product Name Ceramic Capacitors Wkp X760Y500Vac 68Pf ±20% K1200 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021320-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details