Vishay Intertechnology, Inc. Ceramic Capacitors WKP472MCPEJ0KR

Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5201-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5201-ND
Ceramic Capacitors BC5201-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
4.7nF Capacitor
60-WKP472MCPEJ0KR
4.7nF Capacitor 60-WKP472MCPEJ0KR
Capacitor Ceramic X1/Y1 4.7nF 760VAC Radial 12.5mm 125C Product overview: WKP472MCPEJ0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP472MCPEJ0KR can be used for catalog matching and distributor lookup.

Capacitor Ceramic X1/Y1 4.7nF 760VAC Radial 12.5mm 125C Product overview: WKP472MCPEJ0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP472MCPEJ0KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - WKP472MCPEJ0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP472MCPEJ0KR
Ceramic Capacitors WKP472MCPEJ0KR
CAP CER 4700PF 760VAC Y5U RADIAL

CAP CER 4700PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf 760V, K2000, 20%, Radial; Capacitance Vishay - 65K3967 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 760V, K2000, 20%, Radial; Capacitance Vishay
65K3967
Ceramic Capacitor 4700Pf 760V, K2000, 20%, Radial; Capacitance Vishay 65K3967
CERAMIC CAPACITOR 4700PF 760V, K2000, 20%, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:12.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 760V, K2000, 20%, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 760V, 20%, High K; Capacitance Vishay - 75Y3927 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 760V, 20%, High K; Capacitance Vishay
75Y3927
Cap, 4700Pf, 760V, 20%, High K; Capacitance Vishay 75Y3927
CAP, 4700PF, 760V, 20%, HIGH K; Capacitance:4700pF; Product Range:WKP Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 4700PF, 760V, 20%, HIGH K; Capacitance:4700pF; Product Range:WKP Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5201-ND 60-WKP472MCPEJ0KR WKP472MCPEJ0KR 65K3967 75Y3927
Product Name Ceramic Capacitors 4.7nF Capacitor Ceramic Capacitors Ceramic Capacitor 4700Pf 760V, K2000, 20%, Radial; Capacitance Vishay Cap, 4700Pf, 760V, 20%, High K; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts 250 volts 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details