Safety Capacitors WKP X760Y500VAC 4,7nF +/-20% K4000 e3 Product overview: WKP472MCPEH0KR from Vishay / Beyschlag / Draloric is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP472MCPEH0KR can be used for catalog matching and distributor lookup.
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 4700PF 760VAC Y5U RADIAL
WKP X760Y500VAC 4,7nF ±20% K4000 e3
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-WKP472MCPEH0KR | WKP472MCPEH0KR-ND | WKP472MCPEH0KR | 70K6561 |
| Product Name | 7nF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Wkp X760Y500Vac 4,7Nf ±20% K4000 E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Packing Method | Bulk | Bulk | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |