4700pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
WKP X760Y500VAC 4,7nF ±10% K4000 e3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | WKP472KCPKX0KR-ND | 21M8308 |
| Product Name | Ceramic Capacitors | Wkp X760Y500Vac 4,7Nf ±10% K4000 E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | |
| WVDC | 760 volts |