47pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc
CAP,CERAMIC,47PF,20%
CAP CER 47PF 760VAC Y5S RADIAL
WKP X760Y500VAC 47PF ±20% K1200 e3
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | WKP470MCPEF0KR-ND | 60-WKP470MCPEF0KR | WKP470MCPEF0KR | 70K6541 |
| Product Name | Ceramic Capacitors | 47PF Capacitor | Ceramic Capacitors | Wkp X760Y500Vac 47Pf ±20% K1200 E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 760 volts |