Vishay Intertechnology, Inc. Ceramic Capacitors WKP332MCPTH0KR

Description
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP332MCPTH0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP332MCPTH0KR-ND
Ceramic Capacitors WKP332MCPTH0KR-ND
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,3.3Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay - 70K6533 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
70K6533
Capacitor,ceramic,3.3Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay 70K6533
Capacitor,Ceramic,3. 3nF,400VDC,20-% Tol,20+% Tol,2E3-TC Code

Capacitor,Ceramic,3.3nF,400VDC,20-% Tol,20+% Tol,2E3-TC Code

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKP332MCPTH0KR-ND 70K6533
Product Name Ceramic Capacitors Capacitor,ceramic,3.3Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M39014/011573 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details