3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Radial Ceramic Capacitor, 3.3nF, 20%, X1/Y1, 500VAC Product overview: WKP332MCPEJ0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP332MCPEJ0KR can be used for catalog matching and distributor lookup.
SUPPRESSION CAP, 3300PF, CLASS X1/Y1 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BC5200-ND | 60-WKP332MCPEJ0KR | 69AH3809 |
| Product Name | Ceramic Capacitors | 3.3nF Capacitor | Suppression Cap, 3300Pf, Class X1/y1 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 760 volts |