Vishay Intertechnology, Inc. Ceramic Capacitors WKP332MCPEF0KR

Description
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP332MCPEF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP332MCPEF0KR-ND
Ceramic Capacitors WKP332MCPEF0KR-ND
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 3,3Nf ±20% K4000 E3 Vishay - 70K6523 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 3,3Nf ±20% K4000 E3 Vishay
70K6523
Wkp X760Y500Vac 3,3Nf ±20% K4000 E3 Vishay 70K6523
WKP X760Y500VAC 3,3nF ±20% K4000 e3

WKP X760Y500VAC 3,3nF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - WKP332MCPEF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP332MCPEF0KR
Ceramic Capacitors WKP332MCPEF0KR
CAP CER 3300PF 760VAC Y5U RADIAL

CAP CER 3300PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKP332MCPEF0KR-ND 70K6523 WKP332MCPEF0KR
Product Name Ceramic Capacitors Wkp X760Y500Vac 3,3Nf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details