Vishay Intertechnology, Inc. 330PF Capacitor WKP331MCPEF0KR

Description
CAP,CERAMIC,330PF,20 % -TOL,20% +TOL,K4000 TC CODE Product overview: WKP331MCPEF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP331MCPEF0KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP,CERAMIC,330PF,20 % -TOL,20% +TOL,K4000 TC CODE Product overview: WKP331MCPEF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP331MCPEF0KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330PF Capacitor
60-WKP331MCPEF0KR
330PF Capacitor 60-WKP331MCPEF0KR
CAP,CERAMIC,330PF,20 % -TOL,20% +TOL,K4000 TC CODE Product overview: WKP331MCPEF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP331MCPEF0KR can be used for catalog matching and distributor lookup.

CAP,CERAMIC,330PF,20% -TOL,20% +TOL,K4000 TC CODE Product overview: WKP331MCPEF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP331MCPEF0KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 2870-WKP331MCPEF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-WKP331MCPEF0KR-ND
Ceramic Capacitors 2870-WKP331MCPEF0KR-ND
330pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

330pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - WKP331MCPEF0KR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
WKP331MCPEF0KR
Capacitors - Ceramic Capacitors WKP331MCPEF0KR
CAP CER 330PF 760VAC Y5U RADIAL

CAP CER 330PF 760VAC Y5U RADIAL

Supplier's Site
Capacitor Ceramic 330Pf 760V, K4000, 20%, Rad; Capacitance Vishay - 70K6516 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 760V, K4000, 20%, Rad; Capacitance Vishay
70K6516
Capacitor Ceramic 330Pf 760V, K4000, 20%, Rad; Capacitance Vishay 70K6516
CAPACITOR CERAMIC 330PF 760V, K4000, 20%, RAD; Capacitance:330pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:12.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF 760V, K4000, 20%, RAD; Capacitance:330pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:12.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-WKP331MCPEF0KR 2870-WKP331MCPEF0KR-ND WKP331MCPEF0KR 70K6516
Product Name 330PF Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 330Pf 760V, K4000, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details