Vishay Intertechnology, Inc. Ceramic Capacitors WKP331MCPED0KR

Description
330pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
330pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP331MCPED0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP331MCPED0KR-ND
Ceramic Capacitors WKP331MCPED0KR-ND
330pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

330pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WKP331MCPED0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP331MCPED0KR
Ceramic Capacitors WKP331MCPED0KR
CAP CER 330PF 760VAC Y5U RADIAL

CAP CER 330PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Wkp X760Y500Vac 330Pf ±20% K4000 E3 Vishay - 70K6515 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 330Pf ±20% K4000 E3 Vishay
70K6515
Wkp X760Y500Vac 330Pf ±20% K4000 E3 Vishay 70K6515
WKP X760Y500VAC 330PF ±20% K4000 e3

WKP X760Y500VAC 330PF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKP331MCPED0KR-ND WKP331MCPED0KR 70K6515
Product Name Ceramic Capacitors Ceramic Capacitors Wkp X760Y500Vac 330Pf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details