Vishay Intertechnology, Inc. Ceramic Capacitors WKP330MCPEF0KR

Description
33pF ±20% 760VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
33pF ±20% 760VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP330MCPEF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP330MCPEF0KR-ND
Ceramic Capacitors WKP330MCPEF0KR-ND
33pF ±20% 760VAC Ceramic Capacitor U2J Radial, Disc

33pF ±20% 760VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WKP330MCPEF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP330MCPEF0KR
Ceramic Capacitors WKP330MCPEF0KR
CAP CER 33PF 760VAC U2J RADIAL

CAP CER 33PF 760VAC U2J RADIAL

Supplier's Site Datasheet
Wkp X760Y500Vac 33Pf ±20% N750 E3 Vishay - 70K6511 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 33Pf ±20% N750 E3 Vishay
70K6511
Wkp X760Y500Vac 33Pf ±20% N750 E3 Vishay 70K6511
WKP X760Y500VAC 33PF ±20% N750 e3

WKP X760Y500VAC 33PF ±20% N750 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKP330MCPEF0KR-ND WKP330MCPEF0KR 70K6511
Product Name Ceramic Capacitors Ceramic Capacitors Wkp X760Y500Vac 33Pf ±20% N750 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1248416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details