33pF ±20% 760VAC Ceramic Capacitor U2J Radial, Disc
WKP X760Y500VAC 33PF ±20% N750 e3
CAP CER 33PF 760VAC U2J RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WKP330MCPDF0KR-ND | 70K6509 | WKP330MCPDF0KR |
| Product Name | Ceramic Capacitors | Wkp X760Y500Vac 33Pf ±20% N750 E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 760 volts |