Vishay Intertechnology, Inc. Ceramic Capacitors WKP222MCPSUXKR

Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP222MCPSUXKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP222MCPSUXKR-ND
Ceramic Capacitors WKP222MCPSUXKR-ND
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 2,2Nf ±20% K4000 E3 Vishay - 70K6505 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 2,2Nf ±20% K4000 E3 Vishay
70K6505
Wkp X760Y500Vac 2,2Nf ±20% K4000 E3 Vishay 70K6505
WKP X760Y500VAC 2,2nF ±20% K4000 e3

WKP X760Y500VAC 2,2nF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - WKP222MCPSUXKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP222MCPSUXKR
Ceramic Capacitors WKP222MCPSUXKR
CAP CER 2200PF 760VAC Y5U RADIAL

CAP CER 2200PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKP222MCPSUXKR-ND 70K6505 WKP222MCPSUXKR
Product Name Ceramic Capacitors Wkp X760Y500Vac 2,2Nf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C11AH560K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908624P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details