Vishay Intertechnology, Inc. Ceramic Capacitors WKP221KCPED0KR

Description
220pF ±10% 760VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 760VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP221KCPED0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP221KCPED0KR-ND
Ceramic Capacitors WKP221KCPED0KR-ND
220pF ±10% 760VAC Ceramic Capacitor Y5T Radial, Disc

220pF ±10% 760VAC Ceramic Capacitor Y5T Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WKP221KCPED0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP221KCPED0KR
Ceramic Capacitors WKP221KCPED0KR
CAP CER 220PF 760VAC Y5T RADIAL

CAP CER 220PF 760VAC Y5T RADIAL

Supplier's Site Datasheet
Wkp X760Y500Vac 220Pf ±10% K2000 E3 Vishay - 70K6475 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 220Pf ±10% K2000 E3 Vishay
70K6475
Wkp X760Y500Vac 220Pf ±10% K2000 E3 Vishay 70K6475
WKP X760Y500VAC 220PF ±10% K2000 E3

WKP X760Y500VAC 220PF ±10% K2000 E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKP221KCPED0KR-ND WKP221KCPED0KR 70K6475
Product Name Ceramic Capacitors Ceramic Capacitors Wkp X760Y500Vac 220Pf ±10% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105M02QB22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Ceramic Capacitors - C17AH9R1B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers