Vishay Intertechnology, Inc. Ceramic Capacitors WKP152MCPERYKR

Description
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP152MCPERYKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP152MCPERYKR-ND
Ceramic Capacitors WKP152MCPERYKR-ND
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 1,5Nf ±20% K4000 E3 Vishay - 70K6471 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 1,5Nf ±20% K4000 E3 Vishay
70K6471
Wkp X760Y500Vac 1,5Nf ±20% K4000 E3 Vishay 70K6471
WKP X760Y500VAC 1,5nF ±20% K4000 e3

WKP X760Y500VAC 1,5nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKP152MCPERYKR-ND 70K6471
Product Name Ceramic Capacitors Wkp X760Y500Vac 1,5Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers