Vishay Intertechnology, Inc. Ceramic Capacitors WKP152MCPEJ0KR

Description
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP152MCPEJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP152MCPEJ0KR-ND
Ceramic Capacitors WKP152MCPEJ0KR-ND
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
1500pF Capacitor
60-WKP152MCPEJ0KR
1500pF Capacitor 60-WKP152MCPEJ0KR
Ceramic Disc Capacitors 1500pF 20% X1 760VAC/Y1 500VAC Product overview: WKP152MCPEJ0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP152MCPEJ0KR can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors 1500pF 20% X1 760VAC/Y1 500VAC Product overview: WKP152MCPEJ0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP152MCPEJ0KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - WKP152MCPEJ0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP152MCPEJ0KR
Ceramic Capacitors WKP152MCPEJ0KR
CAP CER 1500PF 760VAC Y5U RADIAL

CAP CER 1500PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Suppression Cap, 1500Pf, Class X1/y1 Rohs Compliant Vishay - 74AJ6092 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1500Pf, Class X1/y1 Rohs Compliant Vishay
74AJ6092
Suppression Cap, 1500Pf, Class X1/y1 Rohs Compliant Vishay 74AJ6092
SUPPRESSION CAP, 1500PF, CLASS X1/Y1 ROHS COMPLIANT: YES

SUPPRESSION CAP, 1500PF, CLASS X1/Y1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WKP152MCPEJ0KR-ND 60-WKP152MCPEJ0KR WKP152MCPEJ0KR 74AJ6092
Product Name Ceramic Capacitors 1500pF Capacitor Ceramic Capacitors Suppression Cap, 1500Pf, Class X1/y1 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details