Vishay Intertechnology, Inc. Ceramic Capacitors WKP152MCPEF0KR

Description
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP152MCPEF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP152MCPEF0KR-ND
Ceramic Capacitors WKP152MCPEF0KR-ND
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 1,5Nf ±20% K4000 E3 Vishay - 70K6466 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 1,5Nf ±20% K4000 E3 Vishay
70K6466
Wkp X760Y500Vac 1,5Nf ±20% K4000 E3 Vishay 70K6466
WKP X760Y500VAC 1,5nF ±20% K4000 e3

WKP X760Y500VAC 1,5nF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - WKP152MCPEF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKP152MCPEF0KR
Ceramic Capacitors WKP152MCPEF0KR
CAP CER 1500PF 760VAC Y5U RADIAL

CAP CER 1500PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKP152MCPEF0KR-ND 70K6466 WKP152MCPEF0KR
Product Name Ceramic Capacitors Wkp X760Y500Vac 1,5Nf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - C11CF0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details