Vishay Intertechnology, Inc. 150PF Capacitor WKP151MCPEB0KR

Description
Safety Capacitors WKP X760Y500VAC 150PF +/-20% K2000 e3 Product overview: WKP151MCPEB0KR from Vishay / Beyschlag / Draloric is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP151MCPEB0KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Safety Capacitors WKP X760Y500VAC 150PF +/-20% K2000 e3 Product overview: WKP151MCPEB0KR from Vishay / Beyschlag / Draloric is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP151MCPEB0KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150PF Capacitor
60-WKP151MCPEB0KR
150PF Capacitor 60-WKP151MCPEB0KR
Safety Capacitors WKP X760Y500VAC 150PF +/-20% K2000 e3 Product overview: WKP151MCPEB0KR from Vishay / Beyschlag / Draloric is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP151MCPEB0KR can be used for catalog matching and distributor lookup.

Safety Capacitors WKP X760Y500VAC 150PF +/-20% K2000 e3 Product overview: WKP151MCPEB0KR from Vishay / Beyschlag / Draloric is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP151MCPEB0KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1151569-WKP151MCPEB0KR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1151569-WKP151MCPEB0KR
Capacitors - Ceramic Capacitors 1151569-WKP151MCPEB0KR
Win Source Part Number: 1151569-WKP151MCPEB0 KR Category: Capacitors>Ceramic Capacitors Series: WKP Package: Bulk Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 150 pF Tolerance: ±20% Voltage - Rated: 760VAC Temperature Coefficient: Y5T Ratings: X1, Y1 Lead Spacing: 0.492" (12.50mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1151569-WKP151MCPEB0KR
Category: Capacitors>Ceramic Capacitors
Series: WKP
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 150 pF
Tolerance: ±20%
Voltage - Rated: 760VAC
Temperature Coefficient: Y5T
Ratings: X1, Y1
Lead Spacing: 0.492" (12.50mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Ceramic Capacitors - WKP151MCPEB0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP151MCPEB0KR-ND
Ceramic Capacitors WKP151MCPEB0KR-ND
150pF ±20% 760VAC Ceramic Capacitor Y5T Radial, Disc

150pF ±20% 760VAC Ceramic Capacitor Y5T Radial, Disc

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-WKP151MCPEB0KR 1151569-WKP151MCPEB0KR WKP151MCPEB0KR-ND
Product Name 150PF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Bulk Bulk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details