1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Win Source Part Number: 1360600-WKP102MCPEJ0
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: WKP
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 760VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.492" (12.50mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5U (E)
Lead Style: Straight
Radial Ceramic Capacitor 1nF 760V X1/Y1 Y5U 12.5mm Pitch 125°C Product overview: WKP102MCPEJ0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 760V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 760V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKP102MCPEJ0KR can be used for catalog matching and distributor lookup.
CAP CER 1000PF 760VAC Y5U RADIAL
CERAMIC CAPACITOR 1000PF 760V, K1500, 20%, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:12.5mm RoHS Compliant: Yes
CAP, 1000PF, 760V, 20%, HIGH K; Capacitance:1000pF; Product Range:WKP Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5198-ND | 1360600-WKP102MCPEJ0KR | 60-WKP102MCPEJ0KR | WKP102MCPEJ0KR | 43K5673 | 24T5362 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 1nF 760V Capacitor | Ceramic Capacitors | Ceramic Capacitor 1000Pf 760V, K1500, 20%, Radial; Capacitance Vishay | Cap, 1000Pf, 760V, 20%, High K; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to ? C (-40 to ? F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 760 volts | 760 volts | 760 volts | 760 volts |