Vishay Intertechnology, Inc. Ceramic Capacitors WKP102KCPED0KR

Description
1000pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP102KCPED0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP102KCPED0KR-ND
Ceramic Capacitors WKP102KCPED0KR-ND
1000pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 1Nf ±10% K4000 E3 Vishay - 46M9668 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 1Nf ±10% K4000 E3 Vishay
46M9668
Wkp X760Y500Vac 1Nf ±10% K4000 E3 Vishay 46M9668
WKP X760Y500VAC 1nF ±10% K4000 e3

WKP X760Y500VAC 1nF ±10% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKP102KCPED0KR-ND 46M9668
Product Name Ceramic Capacitors Wkp X760Y500Vac 1Nf ±10% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M22R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details