Vishay Intertechnology, Inc. Ceramic Capacitors WKP101MCPTG0KR

Description
100pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP101MCPTG0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP101MCPTG0KR-ND
Ceramic Capacitors WKP101MCPTG0KR-ND
100pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±20% 760VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 100Pf ±20% K1500 E3 Vishay - 70K6438 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 100Pf ±20% K1500 E3 Vishay
70K6438
Wkp X760Y500Vac 100Pf ±20% K1500 E3 Vishay 70K6438
WKP X760Y500VAC 100PF ±20% K1500 e3

WKP X760Y500VAC 100PF ±20% K1500 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKP101MCPTG0KR-ND 70K6438
Product Name Ceramic Capacitors Wkp X760Y500Vac 100Pf ±20% K1500 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers