4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 4700PF 440VAC Y5U RADIAL
WKO X440Y300VAC 4,7nF ±20% K4000 e3
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WKO472MCPQH0KR-ND | WKO472MCPQH0KR | 70K6417 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Wko X440Y300Vac 4,7Nf ±20% K4000 E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 440 volts |