Vishay Intertechnology, Inc. Ceramic Capacitors WKO472MCPCD0KR

Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO472MCPCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO472MCPCD0KR-ND
Ceramic Capacitors WKO472MCPCD0KR-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wko X440Y300Vac 4,7Nf ±20% K4000 E3 Vishay - 70K6401 - Newark, An Avnet Company
Chicago, IL, United States
Wko X440Y300Vac 4,7Nf ±20% K4000 E3 Vishay
70K6401
Wko X440Y300Vac 4,7Nf ±20% K4000 E3 Vishay 70K6401
WKO X440Y300VAC 4,7nF ±20% K4000 e3

WKO X440Y300VAC 4,7nF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - WKO472MCPCD0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKO472MCPCD0KR
Ceramic Capacitors WKO472MCPCD0KR
CAP CER 4700PF 440VAC Y5U RADIAL

CAP CER 4700PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKO472MCPCD0KR-ND 70K6401 WKO472MCPCD0KR
Product Name Ceramic Capacitors Wko X440Y300Vac 4,7Nf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB850K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908573P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details