Vishay Intertechnology, Inc. Ceramic Capacitors WKO471MCPERUKR

Description
470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO471MCPERUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO471MCPERUKR-ND
Ceramic Capacitors WKO471MCPERUKR-ND
470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wko X440Y300Vac 470Pf ±20% K4000 E3 Vishay - 70K6396 - Newark, An Avnet Company
Chicago, IL, United States
Wko X440Y300Vac 470Pf ±20% K4000 E3 Vishay
70K6396
Wko X440Y300Vac 470Pf ±20% K4000 E3 Vishay 70K6396
WKO X440Y300VAC 470PF ±20% K4000 e3

WKO X440Y300VAC 470PF ±20% K4000 e3

Supplier's Site
Ceramic Capacitors - WKO471MCPERUKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKO471MCPERUKR
Ceramic Capacitors WKO471MCPERUKR
CAP CER 470PF 440VAC Y5U RADIAL

CAP CER 470PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKO471MCPERUKR-ND 70K6396 WKO471MCPERUKR
Product Name Ceramic Capacitors Wko X440Y300Vac 470Pf ±20% K4000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details