470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP,CERAMIC,470PF,20
SUPPRESSION CAP, 470PF, CLASS X1/Y2 ROHS COMPLIANT: YES
CAP CER 470PF 440VAC Y5U RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5195TR-ND | 60-WKO471MCPCRAKR | 69AH3802 | WKO471MCPCRAKR |
| Product Name | Ceramic Capacitors | 470PF Capacitor | Suppression Cap, 470Pf, Class X1/y2 Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 440 volts |