Vishay Intertechnology, Inc. Ceramic Capacitors WKO471MCPCD0KR

Description
470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO471MCPCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO471MCPCD0KR-ND
Ceramic Capacitors WKO471MCPCD0KR-ND
470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,470Pf,20-% Tol,20+% Tol Vishay - 70K6388 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,20-% Tol,20+% Tol Vishay
70K6388
Capacitor,ceramic,470Pf,20-% Tol,20+% Tol Vishay 70K6388
Capacitor,Ceramic,47 0pF,20-% Tol,20+% Tol

Capacitor,Ceramic,470pF,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO471MCPCD0KR-ND 70K6388
Product Name Ceramic Capacitors Capacitor,ceramic,470Pf,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F679 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.2200 microF
View Details
2 suppliers
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers