Vishay Intertechnology, Inc. Ceramic Capacitors WKO471MCPBLAKR

Description
470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO471MCPBLAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO471MCPBLAKR-ND
Ceramic Capacitors WKO471MCPBLAKR-ND
470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

470pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wko X440Y300Vac 470Pf ±20% K4000 E3 Vishay - 70K6387 - Newark, An Avnet Company
Chicago, IL, United States
Wko X440Y300Vac 470Pf ±20% K4000 E3 Vishay
70K6387
Wko X440Y300Vac 470Pf ±20% K4000 E3 Vishay 70K6387
WKO X440Y300VAC 470PF ±20% K4000 e3

WKO X440Y300VAC 470PF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO471MCPBLAKR-ND 70K6387
Product Name Ceramic Capacitors Wko X440Y300Vac 470Pf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details