470pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Capacitor,Ceramic,47
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | WKO471KCPCREKR-ND | 70K6386 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,470Pf,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | |
| WVDC | 440 volts |