Vishay Intertechnology, Inc. Ceramic Capacitors WKO392MCPQG0KR

Description
3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO392MCPQG0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO392MCPQG0KR-ND
Ceramic Capacitors WKO392MCPQG0KR-ND
3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wko X440Y300Vac 3,9Nf ±20% K4000 E3 Vishay - 70K6377 - Newark, An Avnet Company
Chicago, IL, United States
Wko X440Y300Vac 3,9Nf ±20% K4000 E3 Vishay
70K6377
Wko X440Y300Vac 3,9Nf ±20% K4000 E3 Vishay 70K6377
WKO X440Y300VAC 3,9nF ±20% K4000 e3

WKO X440Y300VAC 3,9nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO392MCPQG0KR-ND 70K6377
Product Name Ceramic Capacitors Wko X440Y300Vac 3,9Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers