Vishay Intertechnology, Inc. Ceramic Capacitors WKO332MCPCF0KR

Description
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO332MCPCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO332MCPCF0KR-ND
Ceramic Capacitors WKO332MCPCF0KR-ND
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,3.3Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay - 70K6361 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
70K6361
Capacitor,ceramic,3.3Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay 70K6361
Capacitor,Ceramic,3. 3nF,400VDC,20-% Tol,20+% Tol,2E3-TC Code

Capacitor,Ceramic,3.3nF,400VDC,20-% Tol,20+% Tol,2E3-TC Code

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO332MCPCF0KR-ND 70K6361
Product Name Ceramic Capacitors Capacitor,ceramic,3.3Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers