Manufacturer: Vishay Beyschlag/Draloric/B
Category: Capacitors -Ceramic Capacitors
Series: WKO
Package: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Safety
Operating Temperature: -40°C ~ 125°C
Package / Case: Radial, Disc
Mounting Type: Through Hole
Cap Ceramic Single Suppression X1/Y2 330pF 440VAC/300VAC Y5T 20% (8 X 5mm) Radial 7.5mm 125°C Bulk Product overview: WKO331MCPCF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO331MCPCF0KR can be used for catalog matching and distributor lookup.
330pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc
CAP CER 330PF 440VAC Y5T RADIAL
Capacitor,Ceramic,33
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-WKO331MCPCF0KR | WKO331MCPCF0KR-ND | WKO331MCPCF0KR | 70K6356 | |
| Product Name | Capacitors -Ceramic Capacitors | 330pF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,330Pf,20-% Tol,20+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF |