Vishay Intertechnology, Inc. Ceramic Capacitors WKO331KCPCF0KR

Description
330pF ±10% 440VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 440VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO331KCPCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO331KCPCF0KR-ND
Ceramic Capacitors WKO331KCPCF0KR-ND
330pF ±10% 440VAC Ceramic Capacitor Y5T Radial, Disc

330pF ±10% 440VAC Ceramic Capacitor Y5T Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WKO331KCPCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKO331KCPCF0KR
Ceramic Capacitors WKO331KCPCF0KR
CAP CER 330PF 440VAC Y5T RADIAL

CAP CER 330PF 440VAC Y5T RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,330Pf,10-% Tol,10+% Tol Vishay - 70K6355 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,330Pf,10-% Tol,10+% Tol Vishay
70K6355
Capacitor,ceramic,330Pf,10-% Tol,10+% Tol Vishay 70K6355
Capacitor,Ceramic,33 0pF,10-% Tol,10+% Tol

Capacitor,Ceramic,330pF,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKO331KCPCF0KR-ND WKO331KCPCF0KR 70K6355
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,330Pf,10-% Tol,10+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details