Vishay Intertechnology, Inc. Ceramic Capacitors WKO222MCPDJ0KR

Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO222MCPDJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO222MCPDJ0KR-ND
Ceramic Capacitors WKO222MCPDJ0KR-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
2nF Capacitor
60-WKO222MCPDJ0KR
2nF Capacitor 60-WKO222MCPDJ0KR
Safety Capacitors WKO X440Y300VAC 2,2nF +/-20% K4000 e3 Product overview: WKO222MCPDJ0KR from Vishay / Beyschlag / Draloric is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO222MCPDJ0KR can be used for catalog matching and distributor lookup.

Safety Capacitors WKO X440Y300VAC 2,2nF +/-20% K4000 e3 Product overview: WKO222MCPDJ0KR from Vishay / Beyschlag / Draloric is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO222MCPDJ0KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wko X440Y300Vac 2,2Nf ±20% K4000 E3 Vishay - 70K6336 - Newark, An Avnet Company
Chicago, IL, United States
Wko X440Y300Vac 2,2Nf ±20% K4000 E3 Vishay
70K6336
Wko X440Y300Vac 2,2Nf ±20% K4000 E3 Vishay 70K6336
WKO X440Y300VAC 2,2nF ±20% K4000 e3

WKO X440Y300VAC 2,2nF ±20% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKO222MCPDJ0KR-ND 60-WKO222MCPDJ0KR 70K6336
Product Name Ceramic Capacitors 2nF Capacitor Wko X440Y300Vac 2,2Nf ±20% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R103K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers