Vishay Intertechnology, Inc. Ceramic Capacitors WKO222MCPCRAKR

Description
CAP CER 2200PF 440VAC Y5U RADIAL
Request a Quote Datasheet
Description
CAP CER 2200PF 440VAC Y5U RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2870-WKO222MCPCRAKRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-WKO222MCPCRAKRCT-ND
Ceramic Capacitors 2870-WKO222MCPCRAKRCT-ND
CAP CER 2200PF 440VAC Y5U RADIAL

CAP CER 2200PF 440VAC Y5U RADIAL

Buy Now Datasheet
Ceramic Capacitors - 2870-WKO222MCPCRAKRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-WKO222MCPCRAKRTR-ND
Ceramic Capacitors 2870-WKO222MCPCRAKRTR-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360601-WKO222MCPCRAKR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360601-WKO222MCPCRAKR
Capacitors - Ceramic Capacitors 1360601-WKO222MCPCRAKR
Win Source Part Number: 1360601-WKO222MCPCRA KR Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: WKO Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.512" Dia (13.00mm) Height - Seated (Max): 0.630" (16.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Straight

Win Source Part Number: 1360601-WKO222MCPCRAKR
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: WKO
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.512" Dia (13.00mm)
Height - Seated (Max): 0.630" (16.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5U (E)
Lead Style: Straight

Buy Now Datasheet
Singapore, Singapore
0.0022uF Capacitor
60-WKO222MCPCRAKR
0.0022uF Capacitor 60-WKO222MCPCRAKR
Cap Ceramic 0.0022uF 440VAC/300VAC K4000 20% (13 X 5mm) Radial 7.5mm 125C T/R Product overview: WKO222MCPCRAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO222MCPCRAKR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 440VAC/300VAC K4000 20% (13 X 5mm) Radial 7.5mm 125C T/R Product overview: WKO222MCPCRAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO222MCPCRAKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Vishay - 69AH3800 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Vishay
69AH3800
Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Vishay 69AH3800
SUPPRESSION CAP, 2200PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 2200PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2870-WKO222MCPCRAKRCT-ND 1360601-WKO222MCPCRAKR 60-WKO222MCPCRAKR 69AH3800
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.0022uF Capacitor Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details