Cap Ceramic Single Suppression X1/Y2 0.0022uF 440VAC/300VAC Y5U 20% (13 X 5mm) Radial 7.5mm 125°C Bulk Product overview: WKO222MCPCF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO222MCPCF0KR can be used for catalog matching and distributor lookup.
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 2200PF 440VAC Y5U RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-WKO222MCPCF0KR | WKO222MCPCF0KR-ND | WKO222MCPCF0KR |
| Product Name | 0.0022uF Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0022 microF | 0.0022 microF |