Vishay Intertechnology, Inc. Ceramic Capacitors WKO222MCPCD0KR

Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO222MCPCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO222MCPCD0KR-ND
Ceramic Capacitors WKO222MCPCD0KR-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,2.2Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay - 70K6327 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
70K6327
Capacitor,ceramic,2.2Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay 70K6327
Capacitor,Ceramic,2. 2nF,400VDC,20-% Tol,20+% Tol,2E3-TC Code

Capacitor,Ceramic,2.2nF,400VDC,20-% Tol,20+% Tol,2E3-TC Code

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO222MCPCD0KR-ND 70K6327
Product Name Ceramic Capacitors Capacitor,ceramic,2.2Nf,400Vdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G330K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers