Vishay Intertechnology, Inc. Ceramic Capacitors WKO221MCPSTAKR

Description
220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet
Description
220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO221MCPSTAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO221MCPSTAKR-ND
Ceramic Capacitors WKO221MCPSTAKR-ND
220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc

220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc

Buy Now Datasheet
Wko X440Y300Vac 220Pf ±20% K2000 E3 Vishay - 70K6322 - Newark, An Avnet Company
Chicago, IL, United States
Wko X440Y300Vac 220Pf ±20% K2000 E3 Vishay
70K6322
Wko X440Y300Vac 220Pf ±20% K2000 E3 Vishay 70K6322
WKO X440Y300VAC 220PF ±20% K2000 e3

WKO X440Y300VAC 220PF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO221MCPSTAKR-ND 70K6322
Product Name Ceramic Capacitors Wko X440Y300Vac 220Pf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers