Vishay Intertechnology, Inc. Ceramic Capacitors WKO221MCPCF0KR

Description
220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet
Description
220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO221MCPCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO221MCPCF0KR-ND
Ceramic Capacitors WKO221MCPCF0KR-ND
220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc

220pF ±20% 440VAC Ceramic Capacitor Y5T Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.00022 uF Capacitor
60-WKO221MCPCF0KR
Through-Hole 0.00022 uF Capacitor 60-WKO221MCPCF0KR
CAPACITOR, CERAMIC, 0.00022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: WKO221MCPCF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.00022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.00022 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO221MCPCF0KR can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 0.00022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: WKO221MCPCF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.00022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.00022 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO221MCPCF0KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,220Pf,20-% Tol,20+% Tol Vishay - 70K6316 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,20-% Tol,20+% Tol Vishay
70K6316
Capacitor,ceramic,220Pf,20-% Tol,20+% Tol Vishay 70K6316
Capacitor,Ceramic,22 0pF,20-% Tol,20+% Tol

Capacitor,Ceramic,220pF,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKO221MCPCF0KR-ND 60-WKO221MCPCF0KR 70K6316
Product Name Ceramic Capacitors Through-Hole 0.00022 uF Capacitor Capacitor,ceramic,220Pf,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details