1500pF ±10% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Capacitor,Ceramic,1.
CAP CER 1500PF 440VAC Y5U RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WKO152KCPCJ0KR-ND | 70K6302 | WKO152KCPCJ0KR |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,1.5Nf,10-% Tol,10+% Tol Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 440 volts |