Vishay Intertechnology, Inc. Ceramic Capacitors WKO101MCPCD0KR

Description
100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO101MCPCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO101MCPCD0KR-ND
Ceramic Capacitors WKO101MCPCD0KR-ND
100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 100Pf 300V, K1200, 20%, Radial; Capacitance Vishay - 65K3958 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 300V, K1200, 20%, Radial; Capacitance Vishay
65K3958
Ceramic Capacitor 100Pf 300V, K1200, 20%, Radial; Capacitance Vishay 65K3958
CERAMIC CAPACITOR 100PF 300V, K1200, 20%, RADIAL; Capacitance:100pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 300V, K1200, 20%, RADIAL; Capacitance:100pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO101MCPCD0KR-ND 65K3958
Product Name Ceramic Capacitors Ceramic Capacitor 100Pf 300V, K1200, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details