Vishay Intertechnology, Inc. Ceramic Capacitors WKO101KCPCF0KR

Description
100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO101KCPCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO101KCPCF0KR-ND
Ceramic Capacitors WKO101KCPCF0KR-ND
100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - WKO101KCPCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKO101KCPCF0KR
Ceramic Capacitors WKO101KCPCF0KR
CAP CER 100PF 440VAC Y5S RADIAL

CAP CER 100PF 440VAC Y5S RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,100Pf,10-% Tol,10+% Tol Vishay - 70K6271 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,10-% Tol,10+% Tol Vishay
70K6271
Capacitor,ceramic,100Pf,10-% Tol,10+% Tol Vishay 70K6271
Capacitor,Ceramic,10 0pF,10-% Tol,10+% Tol

Capacitor,Ceramic,100pF,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number WKO101KCPCF0KR-ND WKO101KCPCF0KR 70K6271
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,100Pf,10-% Tol,10+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB152K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17CF3R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details