Metal Oxide Resistors 4w 100Kohms 5% 200ppm Product overview: WK80922001003J5C00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WK80922001003J5C0
100 kOhms ±5% 4W Through Hole Resistor Axial Pulse Withstanding Metal Oxide Film
100 kOhms ±5% 4W Through Hole Resistor Axial Pulse Withstanding Metal Oxide Film
RES, 100K, 5%, 4W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-WK80922001003J5C00 | 749-WK80922001003J5C00TB-ND | 33AK3804 |
| Product Name | 4w Resistor | Through Hole Resistors | Res, 100K, 5%, 4W, Axial, Metal Oxide Rohs Compliant Vishay |
| Technology / Construction | Metal Oxide | MetalOxide | MetalOxide |
| Resistance Range | 100000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | |
| Operating DC Voltage | 750 volts |