Vishay Intertechnology, Inc. Through Hole Resistors WK202070A1003J2200

Description
100 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Oxide Film
Request a Quote Datasheet
Description
100 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-WK202070A1003J2200CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-WK202070A1003J2200CT-ND
Through Hole Resistors 749-WK202070A1003J2200CT-ND
100 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Oxide Film

100 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 749-WK202070A1003J2200TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-WK202070A1003J2200TB-ND
Through Hole Resistors 749-WK202070A1003J2200TB-ND
100 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Oxide Film

100 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Oxide Film

Buy Now Datasheet
Res, 100K, 1W, Axial, Metal Oxide Rohs Compliant Vishay - 88AH7373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1W, Axial, Metal Oxide Rohs Compliant Vishay
88AH7373
Res, 100K, 1W, Axial, Metal Oxide Rohs Compliant Vishay 88AH7373
RES, 100K, 1W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 100K, 1W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-WK202070A1003J2200CT-ND 88AH7373
Product Name Through Hole Resistors Res, 100K, 1W, Axial, Metal Oxide Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers