Vishay Intertechnology, Inc. Through Hole Resistors - WIRE0800000000A500 WIRE0800000000A500

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108785-WIRE08000000 00A500 Length: 52.5 mm Contact Plating: Tin Resistance: 0 Ω Diameter: 580 µm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108785-WIRE08000000 00A500 Length: 52.5 mm Contact Plating: Tin Resistance: 0 Ω Diameter: 580 µm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WIRE0800000000A500 - 1108785-WIRE0800000000A500 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - WIRE0800000000A500
1108785-WIRE0800000000A500
Through Hole Resistors - WIRE0800000000A500 1108785-WIRE0800000000A500
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108785-WIRE08000000 00A500 Length: 52.5 mm Contact Plating: Tin Resistance: 0 Ω Diameter: 580 µm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108785-WIRE0800000000A500
Length: 52.5 mm
Contact Plating: Tin
Resistance: 0 Ω
Diameter: 580 µm
Categories: Through Hole Resistors
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No

Buy Now
0 Ohm Resistor - 53-WIRE0800000000A500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res 0 Ohm Conformal AXL Thru-Hole Ammo Box Product overview: WIRE0800000000A500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WIRE0800000000A50 0 can be used for catalog matching and distributor lookup.

Res 0 Ohm Conformal AXL Thru-Hole Ammo Box Product overview: WIRE0800000000A500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WIRE0800000000A500 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1108785-WIRE0800000000A500 53-WIRE0800000000A500
Product Name Through Hole Resistors - WIRE0800000000A500 0 Ohm Resistor
Resistance Range 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details