Vishay Intertechnology, Inc. Ceramic Capacitors WI140376WP10336BJ1

Description
10000pF ±10% 20000V (20kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
10000pF ±10% 20000V (20kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WI140376WP10336BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WI140376WP10336BJ1-ND
Ceramic Capacitors WI140376WP10336BJ1-ND
10000pF ±10% 20000V (20kV) Ceramic Capacitor Nonstandard, Screw Terminals

10000pF ±10% 20000V (20kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - WI140376WP10336BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WI140376WP10336BJ1
Ceramic Capacitors WI140376WP10336BJ1
CAP CER 10000PF 20KV SCREW

CAP CER 10000PF 20KV SCREW

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number WI140376WP10336BJ1-ND WI140376WP10336BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 20000 volts 20000 volts
WVAC 20000 volts 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details