10000pF ±20% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals
CAP CER 10000PF 14KV SCREW
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | WI140266WJ10338BJ1-ND | WI140266WJ10338BJ1 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Applications | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 14000 volts | 14000 volts |
| WVAC | 14000 volts | 14000 volts |