4000pF ±20% 20000V (20kV) Ceramic Capacitor Nonstandard, Screw Terminals
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | WI106266WP40238BJ1-ND |
| Product Name | Ceramic Capacitors |
| Applications | General Purpose |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |
| WVDC | 20000 volts |