Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFPB39397L000FEB

Description
7 mOhms ±1% 20W Chip Resistor PFC10 (TO-126 SMT) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
7 mOhms ±1% 20W Chip Resistor PFC10 (TO-126 SMT) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFPB39397L000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFPB39397L000FEBTR-ND
Chip Resistor - Surface Mount 541-WFPB39397L000FEBTR-ND
7 mOhms ±1% 20W Chip Resistor PFC10 (TO-126 SMT) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 20W Chip Resistor PFC10 (TO-126 SMT) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R007, 20W, Current Sense, 3939 Rohs Compliant Vishay - 42AK5568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R007, 20W, Current Sense, 3939 Rohs Compliant Vishay
42AK5568
Res, 0R007, 20W, Current Sense, 3939 Rohs Compliant Vishay 42AK5568
RES, 0R007, 20W, CURRENT SENSE, 3939 ROHS COMPLIANT: YES

RES, 0R007, 20W, CURRENT SENSE, 3939 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFPB39397L000FEBTR-ND 42AK5568
Product Name Chip Resistor - Surface Mount Res, 0R007, 20W, Current Sense, 3939 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging PFC10
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details