150 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
150 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
150 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Fixed Resistor, Product overview: WFMB2512R1500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WFMB2512R1500FEA can be used for catalog matching and distributor lookup.
RES 0.15 OHM 3.0 W 1% 2512 SMD
RES 0.15 OHM 3.0 W 1% 2512 SMD
RES, 0R15, 3W, 2512, METAL PLATE; Resistance:0.15ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes
RES, 0R15, 3W, 2512, METAL PLATE; Resistance:0.15ohm; Product Range:WFM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.35mm RoHS Compliant: Yes
RES, 0R15, 3W, 2512, METAL PLATE; Resistance:0.15ohm; Product Range:WFM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-10285-6-ND | 52-WFMB2512R1500FEA | WFMB2512R1500FEA | WFMB2512R1500FEA | 98AC4430 | 32AH7138 |
| Product Name | Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 0R15, 3W, 2512, Metal Plate; Resistance Vishay | Res, 0R15, 3W, 2512, Metal Plate; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | |||||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalAlloy | ||
| Mounting / Packaging | 2512; 2512 | 2512; 2512 (6432 Metric) | 2512; 2512 [6432 Metric] | 2512 | ||
| Resistance Range | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms |