TE Connectivity Chip Resistor - Surface Mount RL73N1JR12JTD

Description
120 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
120 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138783TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138783TR-ND
Chip Resistor - Surface Mount A138783TR-ND
120 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

120 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138783CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138783CT-ND
Chip Resistor - Surface Mount A138783CT-ND
120 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

120 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD RL73N 1J R12 5% - RL73N1JR12JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73N 1J R12 5%
RL73N1JR12JTD
Current Sense Resistors - SMD RL73N 1J R12 5% RL73N1JR12JTD
Current Sense Resistors - SMD RL73N 1J R12 5%

Current Sense Resistors - SMD RL73N 1J R12 5%

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 100 Mw, 5%, 0603 [1608 Metric] Cgs Te Connectivity - 16R6204 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 100 Mw, 5%, 0603 [1608 Metric] Cgs Te Connectivity
16R6204
Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 100 Mw, 5%, 0603 [1608 Metric] Cgs Te Connectivity 16R6204
SMD Current Sense Resistors, RL73 Series, 0.12 ohm, 100 mW, - 5%, 0603 [1608 Metric]

SMD Current Sense Resistors, RL73 Series, 0.12 ohm, 100 mW, - 5%, 0603 [1608 Metric]

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138783TR-ND RL73N1JR12JTD 16R6204
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD RL73N 1J R12 5% Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 100 Mw, 5%, 0603 [1608 Metric] Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 3-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9920 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details